DiTom Microwave, Inc. RF Circulators and Isolators D4I1722S-3

Description
1.70 - 2.00 GHZ ISOLATOR
Datasheet
Description
1.70 - 2.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D4I1722S-3 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D4I1722S-3
RF Circulators and Isolators D4I1722S-3
1.70 - 2.00 GHZ ISOLATOR

1.70 - 2.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D4I1722S-3
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - BCM20737LT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Receivers - SI4760-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details