DiTom Microwave, Inc. RF Circulators and Isolators D4C8596-3

Description
8.50 - 9.60 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.50 - 9.60 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8596-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8596-3-ND
RF Circulators and Isolators 2236-D4C8596-3-ND
8.50 - 9.60 GHZ CIRCULATOR

8.50 - 9.60 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C8596-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C8596-3
RF and Wireless - RF Circulators and Isolators D4C8596-3
8.50 - 9.60 GHZ CIRCULATOR

8.50 - 9.60 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C8596-3-ND D4C8596-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details