DiTom Microwave, Inc. Circulators D4C8292YMG-77K-5

Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C8292YMG-77K-5
Circulators D4C8292YMG-77K-5
8.20 - 9.20 GHz Cryogenic Circulator, Op

8.20 - 9.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C8292YMG-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details