DiTom Microwave, Inc. RF Circulators and Isolators D4C8020-1

Description
8.00 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8020-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8020-1-ND
RF Circulators and Isolators 2236-D4C8020-1-ND
8.00 - 20.00 GHZ CIRCULATOR

8.00 - 20.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C8020-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C8020-1
RF and Wireless - RF Circulators and Isolators D4C8020-1
8.00 - 20.00 GHZ CIRCULATOR

8.00 - 20.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C8020-1-ND D4C8020-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details