DiTom Microwave, Inc. RF Circulators and Isolators D4C8012-4

Description
8.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8012-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8012-4-ND
RF Circulators and Isolators 2236-D4C8012-4-ND
8.00 - 12.40 GHZ CIRCULATOR

8.00 - 12.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C8012-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C8012-4
RF and Wireless - RF Circulators and Isolators D4C8012-4
8.00 - 12.40 GHZ CIRCULATOR

8.00 - 12.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C8012-4-ND D4C8012-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
RF Circulator Coaxial connector 700 to 2500MHz - UIYCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details