DiTom Microwave, Inc. RF Circulators and Isolators D4C7011-2

Description
7.00 - 11.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.00 - 11.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C7011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7011-2-ND
RF Circulators and Isolators 2236-D4C7011-2-ND
7.00 - 11.00 GHZ CIRCULATOR

7.00 - 11.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C7011-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C7011-2
RF and Wireless - RF Circulators and Isolators D4C7011-2
7.00 - 11.00 GHZ CIRCULATOR

7.00 - 11.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C7011-2-ND D4C7011-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details