DiTom Microwave, Inc. Circulators D4C6913Y-4K

Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote
Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C6913Y-4K
Circulators D4C6913Y-4K
6.90 - 13.60 GHz Cryogenic Circulator, O

6.90 - 13.60 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C6913Y-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
1 to 2GHz Drop in Broadband Circulator Coaxial - UIYBDC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details