DiTom Microwave, Inc. Circulators D4C6913Y-4K-2

Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote
Description
6.90 - 13.60 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C6913Y-4K-2
Circulators D4C6913Y-4K-2
6.90 - 13.60 GHz Cryogenic Circulator, O

6.90 - 13.60 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C6913Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details