DiTom Microwave, Inc. RF Circulators and Isolators D4C6012-2

Description
6.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
6.00 - 12.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C6012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C6012-2-ND
RF Circulators and Isolators 2236-D4C6012-2-ND
6.00 - 12.40 GHZ CIRCULATOR

6.00 - 12.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C6012-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C6012-2
RF and Wireless - RF Circulators and Isolators D4C6012-2
6.00 - 12.40 GHZ CIRCULATOR

6.00 - 12.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C6012-2-ND D4C6012-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Coaxial Isolators - NCI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details