DiTom Microwave, Inc. RF Circulators and Isolators D4C5964-2

Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C5964-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C5964-2-ND
RF Circulators and Isolators 2236-D4C5964-2-ND
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C5964-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C5964-2
RF and Wireless - RF Circulators and Isolators D4C5964-2
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C5964-2-ND D4C5964-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details