DiTom Microwave, Inc. Circulators D4C5764Y-77K-2

Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C5764Y-77K-2
Circulators D4C5764Y-77K-2
5.70 - 6.40 GHz Cryogenic Circulator, Op

5.70 - 6.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C5764Y-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details