DiTom Microwave, Inc. Circulators D4C4910YMG-4K-4

Description
4.90 - 10.30 GHz Cryogenic Circulator, O
Request a Quote
Description
4.90 - 10.30 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4910YMG-4K-4
Circulators D4C4910YMG-4K-4
4.90 - 10.30 GHz Cryogenic Circulator, O

4.90 - 10.30 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4910YMG-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details