DiTom Microwave, Inc. Circulators D4C4013YMG-77K-1

Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4013YMG-77K-1
Circulators D4C4013YMG-77K-1
4.00 - 13.00 GHz Cryogenic Circulator, O

4.00 - 13.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4013YMG-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details