DiTom Microwave, Inc. RF Circulators and Isolators D4C3783-2

Description
3.07 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.07 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C3783-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C3783-2-ND
RF Circulators and Isolators 2236-D4C3783-2-ND
3.07 - 8.30 GHZ CIRCULATOR

3.07 - 8.30 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C3783-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C3783-2
RF and Wireless - RF Circulators and Isolators D4C3783-2
3.07 - 8.30 GHZ CIRCULATOR

3.07 - 8.30 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C3783-2-ND D4C3783-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details