DiTom Microwave, Inc. RF Circulators and Isolators D4C3742-5

Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C3742-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C3742-5-ND
RF Circulators and Isolators 2236-D4C3742-5-ND
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C3742-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C3742-5
RF and Wireless - RF Circulators and Isolators D4C3742-5
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C3742-5-ND D4C3742-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details