DiTom Microwave, Inc. Circulators D4C3175Y-4K-2

Description
3.10 - 7.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.10 - 7.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C3175Y-4K-2
Circulators D4C3175Y-4K-2
3.10 - 7.50 GHz Cryogenic Circulator, Op

3.10 - 7.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C3175Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details