DiTom Microwave, Inc. Circulators D4C3136Y-4K-2

Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote
Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C3136Y-4K-2
Circulators D4C3136Y-4K-2
31.75 - 36.35 GHz Cryogenic Circulator,

31.75 - 36.35 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C3136Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details