DiTom Microwave, Inc. Circulators D4C3136Y-4K-1

Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote
Description
31.75 - 36.35 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C3136Y-4K-1
Circulators D4C3136Y-4K-1
31.75 - 36.35 GHz Cryogenic Circulator,

31.75 - 36.35 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C3136Y-4K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details