DiTom Microwave, Inc. Circulators D4C2874Y-77K-5

Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
2.85 - 7.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C2874Y-77K-5
Circulators D4C2874Y-77K-5
2.85 - 7.40 GHz Cryogenic Circulator, Op

2.85 - 7.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C2874Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details