DiTom Microwave, Inc. RF Circulators and Isolators D4C1218-1

Description
12.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
12.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1218-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1218-1-ND
RF Circulators and Isolators 2236-D4C1218-1-ND
12.00 - 18.00 GHZ CIRCULATOR

12.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1218-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1218-1
RF and Wireless - RF Circulators and Isolators D4C1218-1
12.00 - 18.00 GHZ CIRCULATOR

12.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1218-1-ND D4C1218-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI2262A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.5mm x 62.9mm x 25.9mm
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details