DiTom Microwave, Inc. RF Circulators and Isolators D4C1112-5

Description
10.70 - 11.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
10.70 - 11.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1112-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1112-5-ND
RF Circulators and Isolators 2236-D4C1112-5-ND
10.70 - 11.70 GHZ CIRCULATOR

10.70 - 11.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1112-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1112-5
RF and Wireless - RF Circulators and Isolators D4C1112-5
10.70 - 11.70 GHZ CIRCULATOR

10.70 - 11.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1112-5-ND D4C1112-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details