DiTom Microwave, Inc. RF Circulators and Isolators D4C0780-5

Description
0.698 - 0.80 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.698 - 0.80 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C0780-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0780-5-ND
RF Circulators and Isolators 2236-D4C0780-5-ND
0.698 - 0.80 GHZ CIRCULATOR

0.698 - 0.80 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C0780-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C0780-5
RF and Wireless - RF Circulators and Isolators D4C0780-5
0.698 - 0.80 GHZ CIRCULATOR

0.698 - 0.80 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C0780-5-ND D4C0780-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details