DiTom Microwave, Inc. RF Circulators and Isolators D4C0560-2

Description
0.525 - 0.60 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.525 - 0.60 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C0560-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0560-2-ND
RF Circulators and Isolators 2236-D4C0560-2-ND
0.525 - 0.60 GHZ CIRCULATOR

0.525 - 0.60 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C0560-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C0560-2
RF and Wireless - RF Circulators and Isolators D4C0560-2
0.525 - 0.60 GHZ CIRCULATOR

0.525 - 0.60 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C0560-2-ND D4C0560-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details