DiTom Microwave, Inc. RF Circulators and Isolators D4C0223-1

Description
2.00 - 2.30 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.00 - 2.30 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C0223-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0223-1-ND
RF Circulators and Isolators 2236-D4C0223-1-ND
2.00 - 2.30 GHZ CIRCULATOR

2.00 - 2.30 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C0223-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C0223-1
RF and Wireless - RF Circulators and Isolators D4C0223-1
2.00 - 2.30 GHZ CIRCULATOR

2.00 - 2.30 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C0223-1-ND D4C0223-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details