DiTom Microwave, Inc. Dual Junction Circulator D4C0116

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C0116
Dual Junction Circulator D4C0116
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4C0116-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0116-ND
RF Circulators and Isolators 2236-D4C0116-ND
1.40 - 1.60 GHZ CIRCULATOR

1.40 - 1.60 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4C0116 2236-D4C0116-ND
Product Name Dual Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 2.5" x .73" x 1.25"
Frequency Range: 1400 to 1600 MHz
Isolation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details