DiTom Microwave, Inc. Circulators D3MC4012Y-4K-7

Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote
Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-4K-7
Circulators D3MC4012Y-4K-7
4.80 - 11.75 GHz Cryogenic Circulator, O

4.80 - 11.75 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details