DiTom Microwave, Inc. Circulators D3MC4012Y-4K-5

Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote
Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-4K-5
Circulators D3MC4012Y-4K-5
4.80 - 11.75 GHz Cryogenic Circulator, O

4.80 - 11.75 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details