DiTom Microwave, Inc. Single Junction Isolator D3I7011

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I7011 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I7011
Single Junction Isolator D3I7011
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I7011-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7011-ND
RF Circulators and Isolators 2236-D3I7011-ND
7.00 - 11.00 GHZ ISOLATOR

7.00 - 11.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7011 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7011
RF and Wireless - RF Circulators and Isolators D3I7011
7.00 - 11.00 GHZ ISOLATOR

7.00 - 11.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I7011 2236-D3I7011-ND D3I7011
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size .86" x .5" x .98"
Frequency Range: 7000 to 11000 MHz 7000 to 11000 MHz
Isolation 22 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details