DiTom Microwave, Inc. Circulators D3I5764Y-77K

Description
5.70 - 6.40 GHz Cryogenic Isolator, Opti
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I5764Y-77K
Circulators D3I5764Y-77K
5.70 - 6.40 GHz Cryogenic Isolator, Opti

5.70 - 6.40 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I5764Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details