DiTom Microwave, Inc. Circulators D3I5080Y-4K-3

Description
5.40 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I5080Y-4K-3
Circulators D3I5080Y-4K-3
5.40 - 8.50 GHz Cryogenic Isolator, Opti

5.40 - 8.50 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I5080Y-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details