DiTom Microwave, Inc. RF Circulators and Isolators D3I4450-2

Description
4.40 - 5.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
4.40 - 5.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4450-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4450-2-ND
RF Circulators and Isolators 2236-D3I4450-2-ND
4.40 - 5.00 GHZ ISOLATOR

4.40 - 5.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I4450-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I4450-2
RF and Wireless - RF Circulators and Isolators D3I4450-2
4.40 - 5.00 GHZ ISOLATOR

4.40 - 5.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I4450-2-ND D3I4450-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details