DiTom Microwave, Inc. RF Circulators and Isolators D3I4043Q-2

Description
40.00 - 43.50 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
40.00 - 43.50 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4043Q-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4043Q-2-ND
RF Circulators and Isolators 2236-D3I4043Q-2-ND
40.00 - 43.50 GHZ ISOLATOR, 2.4M

40.00 - 43.50 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I4043Q-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I4043Q-2
RF and Wireless - RF Circulators and Isolators D3I4043Q-2
40.00 - 43.50 GHZ ISOLATOR, 2.4M

40.00 - 43.50 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I4043Q-2-ND D3I4043Q-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details