DiTom Microwave, Inc. RF Circulators and Isolators D3I3841Q-1

Description
38.00 - 41.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
38.00 - 41.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3841Q-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3841Q-1-ND
RF Circulators and Isolators 2236-D3I3841Q-1-ND
38.00 - 41.00 GHZ ISOLATOR, 2.4M

38.00 - 41.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3841Q-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3841Q-1
RF and Wireless - RF Circulators and Isolators D3I3841Q-1
38.00 - 41.00 GHZ ISOLATOR, 2.4M

38.00 - 41.00 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3841Q-1-ND D3I3841Q-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details