DiTom Microwave, Inc. Single Junction Isolator D3I3570

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I3570 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I3570
Single Junction Isolator D3I3570
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I3570-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3570-ND
RF Circulators and Isolators 2236-D3I3570-ND
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3570 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3570
RF and Wireless - RF Circulators and Isolators D3I3570
3.50 - 7.00 GHZ ISOLATOR

3.50 - 7.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I3570 2236-D3I3570-ND D3I3570
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x 1"
Frequency Range: 3500 to 7000 MHz 3500 to 7000 MHz
Isolation 20 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Drop-In Circulators - NDC1220D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details