DiTom Microwave, Inc. RF Circulators and Isolators D3I2040-2

Description
2.00 - 4.00 GHZ ISOLATOR
Datasheet
Description
2.00 - 4.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3I2040-2 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3I2040-2
RF Circulators and Isolators D3I2040-2
2.00 - 4.00 GHZ ISOLATOR

2.00 - 4.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3I2040-2
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS245LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers