DiTom Microwave, Inc. RF Circulators and Isolators D3I1722N

Description
1.70 - 2.20 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.70 - 2.20 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1722N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1722N-ND
RF Circulators and Isolators 2236-D3I1722N-ND
1.70 - 2.20 GHZ ISOLATOR

1.70 - 2.20 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I1722N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop-In Circulators - NDC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details