DiTom Microwave, Inc. RF Circulators and Isolators D3I1415-3

Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1415-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1415-3-ND
RF Circulators and Isolators 2236-D3I1415-3-ND
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1415-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1415-3
RF and Wireless - RF Circulators and Isolators D3I1415-3
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1415-3-ND D3I1415-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 2500MHz - UIYCI3232A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details