DiTom Microwave, Inc. RF Circulators and Isolators D3I1218-3

Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1218-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1218-3-ND
RF Circulators and Isolators 2236-D3I1218-3-ND
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1218-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1218-3
RF and Wireless - RF Circulators and Isolators D3I1218-3
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1218-3-ND D3I1218-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Specs
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details