DiTom Microwave, Inc. Single Junction Isolator D3I1020

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I1020 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I1020
Single Junction Isolator D3I1020
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I1020
Product Name Single Junction Isolator
Component Isolator
Package Size .5" x .5" x .7"
Frequency Range: 10000 to 20000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details