DiTom Microwave, Inc. RF Circulators and Isolators D3I0810S-3

Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0810S-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0810S-3-ND
RF Circulators and Isolators 2236-D3I0810S-3-ND
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0810S-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0810S-3
RF and Wireless - RF Circulators and Isolators D3I0810S-3
0.80 - 1.00 GHZ ISOLATOR

0.80 - 1.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0810S-3-ND D3I0810S-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details