DiTom Microwave, Inc. RF Circulators and Isolators D3I0507-3

Description
0.50 - 0.70 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.50 - 0.70 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0507-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0507-3-ND
RF Circulators and Isolators 2236-D3I0507-3-ND
0.50 - 0.70 GHZ ISOLATOR

0.50 - 0.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0507-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0507-3
RF and Wireless - RF Circulators and Isolators D3I0507-3
0.50 - 0.70 GHZ ISOLATOR

0.50 - 0.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0507-3-ND D3I0507-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details