DiTom Microwave, Inc. RF Circulators and Isolators D3I0116-3

Description
1.40 - 1.60 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.40 - 1.60 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0116-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0116-3-ND
RF Circulators and Isolators 2236-D3I0116-3-ND
1.40 - 1.60 GHZ ISOLATOR

1.40 - 1.60 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0116-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0116-3
RF and Wireless - RF Circulators and Isolators D3I0116-3
1.40 - 1.60 GHZ ISOLATOR

1.40 - 1.60 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0116-3-ND D3I0116-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details