DiTom Microwave, Inc. Single Junction Circulator D3C9525

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C9525 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C9525
Single Junction Circulator D3C9525
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C9525
Product Name Single Junction Circulator
Component Circulator
Package Size 1.25" x .73" x 1.25"
Frequency Range: 950 to 1225 MHz
Isolation 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details