DiTom Microwave, Inc. RF Circulators and Isolators D3C9521N-4

Description
0.95 - 2.15 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.95 - 2.15 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9521N-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9521N-4-ND
RF Circulators and Isolators 2236-D3C9521N-4-ND
0.95 - 2.15 GHZ CIRCULATOR

0.95 - 2.15 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C9521N-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C9521N-4
RF and Wireless - RF Circulators and Isolators D3C9521N-4
0.95 - 2.15 GHZ CIRCULATOR

0.95 - 2.15 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C9521N-4-ND D3C9521N-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details