DiTom Microwave, Inc. RF Circulators and Isolators D3C9517N-1

Description
0.95 - 1.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.95 - 1.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9517N-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9517N-1-ND
RF Circulators and Isolators 2236-D3C9517N-1-ND
0.95 - 1.70 GHZ CIRCULATOR

0.95 - 1.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C9517N-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C9517N-1
RF and Wireless - RF Circulators and Isolators D3C9517N-1
0.95 - 1.70 GHZ CIRCULATOR

0.95 - 1.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C9517N-1-ND D3C9517N-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Drop-In Isolators - NDI1313T - kTB Solutions
Specs
Component Isolator
Frequency Range: 1710 to 5900 MHz
Isolation 18 dB
View Details