DiTom Microwave, Inc. Single Junction Circulator D3C8018

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C8018 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C8018
Single Junction Circulator D3C8018
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8018
Product Name Single Junction Circulator
Component Circulator
Package Size .5" x .5" x .7"
Frequency Range: 8000 to 18000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details