DiTom Microwave, Inc. Circulators D3C7711Y-77K

Description
7.20 - 11.90 GHz Cryogenic Circulator, O
Request a Quote
Description
7.20 - 11.90 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C7711Y-77K
Circulators D3C7711Y-77K
7.20 - 11.90 GHz Cryogenic Circulator, O

7.20 - 11.90 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C7711Y-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details