DiTom Microwave, Inc. Circulators D3C6282YMG-4K-5

Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6282YMG-4K-5
Circulators D3C6282YMG-4K-5
6.20 - 8.20 GHz Cryogenic Circulator, Op

6.20 - 8.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6282YMG-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
High Power Isolator Coaxial 300 to 1500MHz 500W - UIYCI5356A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details