DiTom Microwave, Inc. Circulators D3C6282YMG-4K-3

Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
6.20 - 8.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C6282YMG-4K-3
Circulators D3C6282YMG-4K-3
6.20 - 8.20 GHz Cryogenic Circulator, Op

6.20 - 8.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C6282YMG-4K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details