DiTom Microwave, Inc. Single Junction Circulator D3C5459

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C5459 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C5459
Single Junction Circulator D3C5459
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3C5459-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C5459-ND
RF Circulators and Isolators 2236-D3C5459-ND
5.40 - 5.90 GHZ CIRCULATOR

5.40 - 5.90 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3C5459 2236-D3C5459-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size .62" x .5" x .78"
Frequency Range: 5400 to 5900 MHz
Isolation 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details